Module 2 plastic spur gear with 30 teeth, 50 mm pitch diameter, 54 mm outside diameter, 20 mm face width, 8 mm keyway width by 3.3 mm depth, and a bore size of 30 mm, made from MC901 nylon, conforming to JIS Grade N9 precision standards. Backlash is 0-0.44 mm, and weight is 0.17 kg. The gear is designed for use with steel hubs for secure shaft mounting under high temperature, large diameter, or impact conditions.
Module 2, 50 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-50J30 | KPSA2-50J30 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 50 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |