QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-50J22

Description
Module 2, 50 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 2, 50 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPSA2-50J22 is a plastic spur gear in the KPSA series, with a module of 2, 22 teeth, a pitch diameter of 44 mm, an outside diameter of 48 mm, a face width of 20 mm, and a keyway of 6 mm width by 2.8 mm depth, made of MC901 nylon with JIS grade N9 precision. It has an allowable torque of 14.9 N·m (1.52 kgf·m), a backlash of 0 to 0.44 mm, and a weight of 0.18 kg. The gear requires a steel hub for secure shaft attachment under high temperature, high load, or reversible motion conditions. Keyways conform to JIS B1301, Js9 tolerance.

Datasheet Summary
Powered by GS/AI

KPSA2-50J22 is a plastic spur gear in the KPSA series, with a module of 2, 22 teeth, a pitch diameter of 44 mm, an outside diameter of 48 mm, a face width of 20 mm, and a keyway of 6 mm width by 2.8 mm depth, made of MC901 nylon with JIS grade N9 precision. It has an allowable torque of 14.9 N·m (1.52 kgf·m), a backlash of 0 to 0.44 mm, and a weight of 0.18 kg. The gear requires a steel hub for secure shaft attachment under high temperature, high load, or reversible motion conditions. Keyways conform to JIS B1301, Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-50J22 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-50J22
Plastic Spur Gears (metric) KPSA2-50J22
Module 2, 50 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore

Module 2, 50 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 2, 50 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore - KPSA2-50J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 50 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
KPSA2-50J22
Module 2, 50 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore KPSA2-50J22
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-50J22 KPSA2-50J22
Product Name Plastic Spur Gears (metric) Module 2, 50 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 120 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details