KPSA2-50J20 is a plastic spur gear in the KPSA series with a module of 2, 20 teeth, a pitch diameter of 40 mm, an outside diameter of 44 mm, a face width of 20 mm, and a keyway of 6 mm width by 2.8 mm depth. It is made of MC901 nylon and meets JIS grade N9 precision (JIS B1702-1:1998), with a standard 20° pressure angle and allowable torque of 15.7 N·m (1.60 kgf·m). Backlash is specified as 0 to 0.44 mm. The part includes a steel hub and is designed for secure shaft fastening where plastic alone is insufficient. Dimensional stability varies with temperature and humidity, and use with steel gears is recommended to avoid heat buildup.
Module 2, 50 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-50J20 | KPSA2-50J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 50 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |