KPSA2-50J19 is a plastic spur gear from the KPSA series, with a module of 2, 19 teeth, and a bore size of 19 mm. The gear is made of MC901 nylon, has a 20° pressure angle, and meets JIS grade N9 precision (JIS B1702-1:1998). It features a keyway of 6 mm width × 2.8 mm depth per JIS B1301, Js9 tolerance, and a face width of 20 mm. The allowable torque is 13.7 N·m (1.40 kgf·m), with a theoretical backlash of 0 to 0.44 mm and a weight of 0.18 kg.
Module 2, 50 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-50J19 | KPSA2-50J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 50 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |