KPSA2-50J14 is a plastic spur gear in the KPSA series with a module of 2, 14 teeth, a 5 mm bore, and a 6 x 2.3 mm keyway. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and JIS grade 5 precision per JIS B1702: 1976. It has a pitch diameter of 28 mm, an outside diameter of 32 mm, a face width of 20 mm, and a weight of 0.18 kg. Backlash is specified as 0-0.44 mm, and allowable torque is 15.7 N·m (1.60 kgf·m). The gear is designed for use with steel hubs for secure shaft attachment under conditions of high temperature, large diameter, or shock loading, and keyways conform to JIS B1301 Js9 tolerance.
Module 2, 50 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-50J14 | KPSA2-50J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 50 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |