QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-50J12

Description
Module 2, 50 Tooth Nylon Hubless Spur Gear with 12mm Finished Bore
Request a Quote
Description
Module 2, 50 Tooth Nylon Hubless Spur Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2-50J12 is a plastic spur gear with a module of 2 and 50 teeth, designed for precision applications. It features a finished bore of 12mm and is made from MC901 material, which provides a tooth hardness of 115 to 120 HRR. The gear adheres to JIS grade N9 and JIS grade 5 standards, ensuring a high level of precision. The pressure angle is set at 20 degrees, and the gear teeth are of standard full depth. Engineers should note that plastic gears can be sensitive to temperature and moisture, which may lead to dimensional changes. The allowable torque for this gear is 13.7 N¬?m, with a backlash of 0 to 0.44 mm. It is recommended to use these gears in pairs with steel gears to mitigate heat generation due to friction. The product is available on request, with a lead time of up to five working days for shipping.

Datasheet Summary
Powered by GS/AI

The KPSA2-50J12 is a plastic spur gear with a module of 2 and 50 teeth, designed for precision applications. It features a finished bore of 12mm and is made from MC901 material, which provides a tooth hardness of 115 to 120 HRR. The gear adheres to JIS grade N9 and JIS grade 5 standards, ensuring a high level of precision. The pressure angle is set at 20 degrees, and the gear teeth are of standard full depth. Engineers should note that plastic gears can be sensitive to temperature and moisture, which may lead to dimensional changes. The allowable torque for this gear is 13.7 N¬?m, with a backlash of 0 to 0.44 mm. It is recommended to use these gears in pairs with steel gears to mitigate heat generation due to friction. The product is available on request, with a lead time of up to five working days for shipping.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-50J12 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-50J12
Plastic Spur Gears (metric) KPSA2-50J12
Module 2, 50 Tooth Nylon Hubless Spur Gear with 12mm Finished Bore

Module 2, 50 Tooth Nylon Hubless Spur Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 2, 50 Tooth Nylon Hubless Spur Gear with 12mm Finished Bore - KPSA2-50J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 50 Tooth Nylon Hubless Spur Gear with 12mm Finished Bore
KPSA2-50J12
Module 2, 50 Tooth Nylon Hubless Spur Gear with 12mm Finished Bore KPSA2-50J12
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-50J12 KPSA2-50J12
Product Name Plastic Spur Gears (metric) Module 2, 50 Tooth Nylon Hubless Spur Gear with 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
KHK SSCP25-25H, CP25, Module 6.37, 25 Tooth, CP Hardened Carbon Steel Spur Gears - sscp20-25h - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
Module 0.4, 18 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY04018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details