QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2.5-60J45

Description
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore
Request a Quote
Description
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPSA2.5-60J45 is a plastic spur gear with a module of 2.5, 45 teeth, and a bore size of 14 mm, designed for use with steel hubs. It has a pitch diameter of 112.5 mm, an outside diameter of 117.5 mm, a face width of 25 mm, and a keyway of 14 mm width by 3.8 mm depth. The gear is made of MC901 nylon, adheres to JIS grade N9 precision (JIS B1702-1:1998), and has a theoretical backlash of 0~0.48 mm. The allowable torque is 0.47 N·m (0.048 kgf·m), and its weight is 0.46 kg.

Datasheet Summary
Powered by GS/AI

KPSA2.5-60J45 is a plastic spur gear with a module of 2.5, 45 teeth, and a bore size of 14 mm, designed for use with steel hubs. It has a pitch diameter of 112.5 mm, an outside diameter of 117.5 mm, a face width of 25 mm, and a keyway of 14 mm width by 3.8 mm depth. The gear is made of MC901 nylon, adheres to JIS grade N9 precision (JIS B1702-1:1998), and has a theoretical backlash of 0~0.48 mm. The allowable torque is 0.47 N·m (0.048 kgf·m), and its weight is 0.46 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2.5-60J45 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2.5-60J45
Plastic Spur Gears (metric) KPSA2.5-60J45
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore

Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore - KPSA2.5-60J45 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore
KPSA2.5-60J45
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore KPSA2.5-60J45
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2.5-60J45 KPSA2.5-60J45
Product Name Plastic Spur Gears (metric) Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK KS5-30J28, Module 5, 30 Tooth, Alloy Steel Spur Gears - ks5-30j28 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details
Spur Gears - 5216727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Design Metric
View Details