KPSA2.5-60J40 is a plastic spur gear with a module of 2.5, 40 teeth, and a bore size of 12 mm, designed for use with steel hubs to enhance shaft attachment. It has a 20° pressure angle, standard full-depth teeth, and is made of MC901 nylon. The gear has a pitch diameter of 100 mm, outside diameter of 105 mm, face width of 25 mm, and a keyway of 12 mm width by 3.3 mm depth per JIS B1301. The allowable torque is 0.40 N·m (0.040 kgf·m) with a theoretical backlash of 0 to 0.48 mm and an approximate weight of 0.48 kg. It meets JIS grade N9 precision (JIS B1702-1: 1998). Replaceable steel hubs are recommended for secure mounting under high temperature, large diameter, or impact conditions.
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 40mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-60J40 | KPSA2.5-60J40 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |