The KPSA2.5-60J30 is a plastic spur gear with a module of 2.5, 30 teeth, and a bore diameter of 30 mm, designed for use with a steel hub. It features a pressure angle of 20°, standard full-depth teeth, and is made of MC901 nylon with a tooth hardness of 115-120 HRR. The gear has a pitch diameter of 150 mm, an outside diameter of 155 mm, a face width of 25 mm, and a keyway of 8 mm width by 3.3 mm depth per JIS B1301 standard. The allowable torque is 0.50 N·m, with a theoretical backlash range of 0-0.48 mm and a weight of 0.50 kg. Precision conforms to JIS grade N9 (JIS B1702-1:1998).
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-60J30 | KPSA2.5-60J30 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |