QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2.5-60J28

Description
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPSA2.5-60J28 is a plastic spur gear with a module of 2.5, 60 teeth, and a bore diameter of 28 mm. It is made of MC901 nylon, features a standard full-depth tooth profile with a 20° pressure angle, and meets JIS grade N9 precision (JIS B1702-1: 1998). The gear has a face width of 25 mm, a keyway of 8 mm width by 3.3 mm depth conforming to JIS B1301 Js9 tolerance, and a maximum allowable torque of 50 N·m (5.1 kgf·m). Backlash is specified as 0~0.48 mm. The part requires a steel hub for secure shaft attachment under high temperature, high torque, or reversing load conditions. Dimensional changes may occur due to moisture or temperature variations.

Datasheet Summary
Powered by GS/AI

KPSA2.5-60J28 is a plastic spur gear with a module of 2.5, 60 teeth, and a bore diameter of 28 mm. It is made of MC901 nylon, features a standard full-depth tooth profile with a 20° pressure angle, and meets JIS grade N9 precision (JIS B1702-1: 1998). The gear has a face width of 25 mm, a keyway of 8 mm width by 3.3 mm depth conforming to JIS B1301 Js9 tolerance, and a maximum allowable torque of 50 N·m (5.1 kgf·m). Backlash is specified as 0~0.48 mm. The part requires a steel hub for secure shaft attachment under high temperature, high torque, or reversing load conditions. Dimensional changes may occur due to moisture or temperature variations.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2.5-60J28 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2.5-60J28
Plastic Spur Gears (metric) KPSA2.5-60J28
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore - KPSA2.5-60J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
KPSA2.5-60J28
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore KPSA2.5-60J28
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2.5-60J28 KPSA2.5-60J28
Product Name Plastic Spur Gears (metric) Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Worm & Pinion Gears - 5216957 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 30
Design Metric
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY08B075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details