KPSA2.5-60J25 is a plastic spur gear in the KPSA series with a module of 2.5, 60 teeth, and a 25 mm bore. It features a steel hub for secure shaft attachment, a 6 mm wide by 2.8 mm deep keyway compliant with JIS B1301, and is made of MC901 nylon. The gear has a pitch diameter of 150 mm, an outside diameter of 155 mm, and a face width of 25 mm. It has an allowable torque of 37.7 N·m (3.84 kgf·m) and a theoretical backlash of 0 to 0.48 mm. Precision meets JIS grade N9 (JIS B1702-1: 1998).
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-60J25 | KPSA2.5-60J25 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |