The KPSA2.5-60J22 is a plastic spur gear with a module of 2.5, 60 teeth, and a 22 mm bore, manufactured from MC901 nylon. It has a 20° pressure angle, standard full-depth teeth, and a face width of 25 mm. The gear includes a keyway of 6 mm width by 2.8 mm depth, conforming to JIS B1301 Js9 tolerance. The allowable torque is 37.7 N·m (3.84 kgf·m), with a theoretical backlash range of 0 to 0.48 mm. The part is designed for use with steel hubs for secure shaft attachment and is rated to JIS grade N9 precision (JIS B1702-1:1998).
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-60J22 | KPSA2.5-60J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |