KPSA2.5-60J20 is a plastic spur gear in the KPSA series with a module of 2.5, 20 teeth, and a keyway dimension of 6 mm width by 2.8 mm depth. The gear is made of MC901 nylon, has a pressure angle of 20°, and complies with JIS grade N9 (JIS B1702-1:1998). It has a pitch diameter of 150 mm, outside diameter of 155 mm, face width of 25 mm, and an allowable torque of 37.7 N·m (3.84 kgf·m). Backlash is specified as 0-0.48 mm, and the gear weighs 0.51 kg. The keyway adheres to JIS B1301, Js9 tolerance. The gear requires a steel hub for secure shaft attachment under high temperature, large diameter, or reversing load conditions.
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-60J20 | KPSA2.5-60J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |