KPSA2.5-60J19 is a plastic spur gear with module 2.5, 60 teeth, and a 19 mm bore, designed for use with steel hubs to enhance shaft fastening. It features a 20° pressure angle, standard full-depth teeth, and is made of MC901 nylon. The gear has a pitch diameter of 150 mm, outside diameter of 155 mm, face width of 25 mm, and a keyway of 6 mm width by 2.8 mm depth conforming to JIS B1301 Js9 tolerance. The allowable torque is 37.7 N·m (3.84 kgf·m) with a theoretical backlash of 0 to 0.48 mm. Precision complies with JIS grade N9 (JIS B1702-1: 1998). Weight is 0.51 kg. Keyways are manufactured to JIS B1301 standards, and dimensional stability may be affected by temperature and humidity changes due to the MC nylon material.
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-60J19 | KPSA2.5-60J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |