KPSA2.5-60J18 is a plastic spur gear with module 2.5, 60 teeth, and a 18 mm bore, made of MC901 nylon. It has a 20° pressure angle, standard full-depth teeth, and a face width of 25 mm. The keyway is 6 mm wide by 2.8 mm deep, conforming to JIS B1301 Js9 tolerance. The allowable torque is 37.7 N·m (3.84 kgf·m), with a theoretical backlash of 0 to 0.48 mm. It meets JIS grade N9 precision (JIS B1702-1: 1998). A steel hub is recommended for secure shaft mounting under high temperature, large diameter, or impact load conditions.
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-60J18 | KPSA2.5-60J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |