KPSA2.5-60J17 is a plastic spur gear with a module of 2.5, 60 teeth, and a 17 mm bore. It has a 6 x 2.8 mm keyway, a pitch diameter of 150 mm, an outside diameter of 155 mm, a face width of 25 mm, an allowable torque of 37.7 N·m (3.84 kgf·m), and a backlash of 0~0.48 mm. The gear is made of MC901 nylon, has a JIS grade 5 precision rating, a 20° pressure angle, and standard full-depth teeth. This part requires a 5-day lead time as it is an available-on-request
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-60J17 | KPSA2.5-60J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |