KPSA2.5-60J16 is a plastic spur gear with a module of 2.5, 60 teeth, and a 16 mm bore. It is made of MC901 nylon, has a pressure angle of 20°, and uses a standard full-depth tooth form. The gear has a pitch diameter of 150 mm, an outside diameter of 155 mm, a face width of 25 mm, and a keyway of 5 mm width by 2.3 mm depth per JIS B1301. The allowable torque is 0.51 N·m, with a theoretical backlash of 0 to 0.48 mm. The gear adheres to JIS grade N9 precision (JIS B1702-1: 1998). Weight is 0.51 kg. A steel hub is recommended for secure shaft attachment under high temperature, large diameter, or reversing load conditions.
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-60J16 | KPSA2.5-60J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |