KPSA2.5-60J15 is a plastic spur gear with module 2.5, 60 teeth, and a 15 mm bore, designed for use with steel hubs for secure shaft attachment. It is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision. The face width is 25 mm, the outside diameter is 155 mm, the keyway is 5 mm wide by 2.3 mm deep, and the allowable torque is 0.51 N·m. Backlash is specified as 0~0.48 mm, and the weight is 0.51 kg. The gear meets JIS B1702-1:1998 precision standards and uses keyways conforming to JIS B1301, Js 9 tolerance.
Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-60J15 | KPSA2.5-60J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 60 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |