KPSA2.5-55J30 is a plastic spur gear with a module of 2.5, 30 teeth, a pitch diameter of 75 mm, an outside diameter of 80 mm, a face width of 25 mm, a keyway of 8 mm width by 3.3 mm depth, an allowable torque of 0.41 N·m, a backlash of 0~0.48 mm, and a weight of 0.50 kg. It is made of MC901 nylon, has a pressure angle of 20°, and meets JIS grade N9 precision (JIS B1702-1: 1998). The bore is finished to H8 tolerance and is designed for use with a steel hub for secure shaft attachment.
Module 2.5, 55 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-55J30 | KPSA2.5-55J30 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 55 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |