QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2.5-55J25

Description
Module 2.5, 55 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 2.5, 55 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2.5-55J25 is a plastic spur gear with a module of 2.5, 25 teeth, and a 25 mm face width. It has a keyway of 8 mm width by 3.3 mm depth, a pitch diameter of 62.5 mm, an outside diameter of 67.5 mm, and an allowable torque of 0.42 N·m (0.043 kgf·m). The backlash is 0 to 0.48 mm, and the weight is 0.50 kg. The gear is made of MC901 nylon, meets JIS grade N9 precision (JIS B1702-1:1998), and has a 20° pressure angle with standard full-depth teeth. A steel hub is required for secure shaft mounting under load conditions involving high temperature, large diameter, or impact. Keyways conform to JIS B1301, Js9 tolerance.

Datasheet Summary
Powered by GS/AI

The KPSA2.5-55J25 is a plastic spur gear with a module of 2.5, 25 teeth, and a 25 mm face width. It has a keyway of 8 mm width by 3.3 mm depth, a pitch diameter of 62.5 mm, an outside diameter of 67.5 mm, and an allowable torque of 0.42 N·m (0.043 kgf·m). The backlash is 0 to 0.48 mm, and the weight is 0.50 kg. The gear is made of MC901 nylon, meets JIS grade N9 precision (JIS B1702-1:1998), and has a 20° pressure angle with standard full-depth teeth. A steel hub is required for secure shaft mounting under load conditions involving high temperature, large diameter, or impact. Keyways conform to JIS B1301, Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2.5-55J25 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2.5-55J25
Plastic Spur Gears (metric) KPSA2.5-55J25
Module 2.5, 55 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore

Module 2.5, 55 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 55 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore - KPSA2.5-55J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 55 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
KPSA2.5-55J25
Module 2.5, 55 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore KPSA2.5-55J25
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2.5-55J25 KPSA2.5-55J25
Product Name Plastic Spur Gears (metric) Module 2.5, 55 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 55 55
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Module 1, 40 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10040S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details