KPSA2.5-55J22 is a plastic spur gear with a module of 2.5, 22 teeth, a pitch diameter of 55 mm, an outside diameter of 55 mm, a face width of 25 mm, and a keyway of 6 mm width by 2.8 mm depth. It is made of MC901 nylon and has a JIS grade N9 precision rating. The allowable torque is 34.1 N·m (3.48 kgf·m), with a backlash range of 0 to 0.48 mm and a weight of 0.42 kg.
Module 2.5, 55 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-55J22 | KPSA2.5-55J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 55 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |