KPSA2.5-55J16 is a plastic spur gear with a module of 2.5, 16 teeth, and a 5 mm wide by 2.3 mm deep keyway, designed for use with MC901 nylon material and JIS grade N9 precision. The gear has a pitch diameter of 40 mm, an outside diameter of 45 mm, a face width of 25 mm, and an allowable torque of 0.43 N·m (0.044 kgf·m) with a theoretical backlash of 0~0.48 mm. The bore is sized for a metal hub attachment to prevent looseness under high temperature, large diameter, or impact loads. The keyway conforms to JIS B1301, Js 9 tolerance.
Module 2.5, 55 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-55J16 | KPSA2.5-55J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 55 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |