KPSA2.5-55J15 is a plastic spur gear with module 2.5, 15 teeth, and a 15 mm bore, designed for use with a steel hub to ensure secure shaft mounting. It features a 20° pressure angle, standard full-depth teeth, and is made of MC901 nylon. The gear has a pitch diameter of 37.5 mm, outside diameter of 42.5 mm, face width of 25 mm, and a keyway of 5 mm wide by 2.3 mm deep, conforming to JIS B1301 Js9 tolerance. Allowable torque is 0.43 N·m (0.043 kgf·m), with theoretical backlash of 0~0.48 mm. Precision grade is JIS B1702-1:1998 N9. The part requires a 5-day lead time as it is an available-on-request
Module 2.5, 55 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-55J15 | KPSA2.5-55J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 55 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |