The KPSA2.5-50J50 is a plastic spur gear with a module of 2.5, 50 teeth, and a 14 mm wide by 3.8 mm deep keyway, machined from MC901 nylon. It has a pitch diameter of 125 mm, an outside diameter of 130 mm, and a face width of 25 mm. The gear is rated for an allowable torque of 0.30 N⋅m (0.30 kgf⋅m) and has a theoretical backlash of 0~0.48 mm. Precision complies with JIS grade N9 (JIS B1702-1: 1998), and the keyway conforms to JIS B1301 standards with Js9 tolerance. All KPSA series gears are designed for use with steel hubs under high-temperature, high-load, or bidirectional conditions. This variant includes a steel hub for shaft attachment.
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-50J50 | KPSA2.5-50J50 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |