QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2.5-50J35

Description
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Request a Quote
Description
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gear with module 2.5, 50 teeth, 35 mm bore, 125 mm pitch diameter, 130 mm outside diameter, 25 mm face width, and a 10 x 3.3 mm keyway, made of MC901 nylon with JIS grade N9 precision. The allowable torque is 0.33 N·m, and the backlash is 0~0.48 mm. The gear is designed for use with steel hubs for secure mounting under higher load or temperature conditions.

Datasheet Summary
Powered by GS/AI

Plastic spur gear with module 2.5, 50 teeth, 35 mm bore, 125 mm pitch diameter, 130 mm outside diameter, 25 mm face width, and a 10 x 3.3 mm keyway, made of MC901 nylon with JIS grade N9 precision. The allowable torque is 0.33 N·m, and the backlash is 0~0.48 mm. The gear is designed for use with steel hubs for secure mounting under higher load or temperature conditions.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2.5-50J35 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2.5-50J35
Plastic Spur Gears (metric) KPSA2.5-50J35
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore

Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore - KPSA2.5-50J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
KPSA2.5-50J35
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore KPSA2.5-50J35
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2.5-50J35 KPSA2.5-50J35
Product Name Plastic Spur Gears (metric) Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 20 Tooth Brass Spur Gear - A 1B 2MY03020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details