The KPSA2.5-50J32 is a plastic spur gear with a module of 2.5, 32 teeth, and a bore diameter of 10 mm, featuring a keyway of 10 mm width by 3.3 mm depth. The gear is made of MC901 nylon and complies with JIS grade N9 precision standards. It has a pitch diameter of 80 mm, an outside diameter of 85 mm, and a face width of 25 mm. The allowable torque is 0.34 N·m (0.034 kgf·m), with a theoretical backlash of 0 to 0.48 mm. The gear is designed for use with steel hubs in applications requiring secure shaft attachment due to its plastic material limitations.
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-50J32 | KPSA2.5-50J32 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |