Module 2.5 plastic spur gear with 50 teeth, 30 mm bore, 125 mm pitch diameter, 130 mm outside diameter, 25 mm face width, and a 10 x 3.3 mm keyway, made of MC901 nylon with JIS grade N9 precision and 20° pressure angle. Allowable torque is 0.34 N·m (0.035 kgf·m), backlash is 0~0.48 mm, and weight is 0.30 kg. Applicable for use with stainless steel hubs for secure shaft attachment.
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-50J30 | KPSA2.5-50J30 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |