QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2.5-50J28

Description
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2.5-50J28 is a plastic spur gear with a module of 2.5 and 50 teeth, designed for applications requiring lightweight components. It features a finished bore of 28mm, allowing for easy integration into various mechanical systems. The gear is made from MC nylon, which provides a balance of strength and weight, and has a tooth hardness rating of 115-120 HRR. Engineers should note that the allowable torque and backlash values are theoretical and may vary under different operating conditions. The gear is susceptible to dimensional changes due to temperature and humidity, which could affect performance. It is recommended to use lubrication when pairing plastic gears to prevent heat generation. The product is available on request, with a lead time for shipping.

Datasheet Summary
Powered by GS/AI

The KPSA2.5-50J28 is a plastic spur gear with a module of 2.5 and 50 teeth, designed for applications requiring lightweight components. It features a finished bore of 28mm, allowing for easy integration into various mechanical systems. The gear is made from MC nylon, which provides a balance of strength and weight, and has a tooth hardness rating of 115-120 HRR. Engineers should note that the allowable torque and backlash values are theoretical and may vary under different operating conditions. The gear is susceptible to dimensional changes due to temperature and humidity, which could affect performance. It is recommended to use lubrication when pairing plastic gears to prevent heat generation. The product is available on request, with a lead time for shipping.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2.5-50J28 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2.5-50J28
Plastic Spur Gears (metric) KPSA2.5-50J28
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore - KPSA2.5-50J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
KPSA2.5-50J28
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore KPSA2.5-50J28
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2.5-50J28 KPSA2.5-50J28
Product Name Plastic Spur Gears (metric) Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 16
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 0.4, 16 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY04016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details