Plastic spur gear with module 2.5, 25 teeth, 62.5 mm pitch diameter, 67.5 mm outside diameter, 25 mm face width, and a 8 x 3.3 mm keyway. Made of MC901 nylon, with JIS grade N9 precision, 20° pressure angle, and allowable torque of 0.35 N·m. Backlash is 0~0.48 mm. Includes a steel hub for secure shaft attachment.
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-50J25 | KPSA2.5-50J25 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |