QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2.5-50J22

Description
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2.5-50J22 is a plastic spur gear in the KPSA series with a module of 2.5, 22 teeth, and a finished bore diameter of 22 mm. It has a pitch diameter of 55 mm, outside diameter of 60 mm, face width of 25 mm, and a keyway of 6 mm width by 2.8 mm depth, conforming to JIS B1301 Js9 tolerance. The gear is made of MC901 nylon and meets JIS grade N9 precision (JIS B1702-1:1998). Its allowable torque is 30.6 N·m (3.12 kgf·m) with a theoretical backlash range of 0 to 0.48 mm. The gear is designed for use with steel hubs for secure shaft attachment and requires avoidance of high temperature, humidity, and unlubricated operation with another plastic gear. Weight is 0.35 kg.

Datasheet Summary
Powered by GS/AI

The KPSA2.5-50J22 is a plastic spur gear in the KPSA series with a module of 2.5, 22 teeth, and a finished bore diameter of 22 mm. It has a pitch diameter of 55 mm, outside diameter of 60 mm, face width of 25 mm, and a keyway of 6 mm width by 2.8 mm depth, conforming to JIS B1301 Js9 tolerance. The gear is made of MC901 nylon and meets JIS grade N9 precision (JIS B1702-1:1998). Its allowable torque is 30.6 N·m (3.12 kgf·m) with a theoretical backlash range of 0 to 0.48 mm. The gear is designed for use with steel hubs for secure shaft attachment and requires avoidance of high temperature, humidity, and unlubricated operation with another plastic gear. Weight is 0.35 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2.5-50J22 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2.5-50J22
Plastic Spur Gears (metric) KPSA2.5-50J22
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore

Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore - KPSA2.5-50J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
KPSA2.5-50J22
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore KPSA2.5-50J22
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2.5-50J22 KPSA2.5-50J22
Product Name Plastic Spur Gears (metric) Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 36 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
KHK SRCPF5-2000HL, CP5, Module 1.59, 410 Tooth, CP Hardened Carbon Steel Racks - srcpf5-2000hl - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Spur Gears - 1827966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Design Metric
View Details