KPSA2.5-50J18 is a plastic spur gear with a module of 2.5, 50 teeth, and an 18 mm bore, made of MC901 nylon, with a 20° pressure angle and JIS grade N9 precision. It has a 6 mm × 2.8 mm keyway per JIS B1301, a pitch diameter of 125 mm, an outside diameter of 130 mm, a face width of 25 mm, and an allowable torque of 0.35 N·m. Backlash is specified as 0~0.48 mm. The gear is designed for use with steel hubs for secure shaft attachment under high temperature, high load, or reversing load conditions.
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-50J18 | KPSA2.5-50J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |