QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2.5-50J16

Description
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2.5-50J16 is a nylon hubless spur gear featuring 50 teeth and a 16mm finished bore. It is designed with a module of 2.5 and a pressure angle of 20 degrees, ensuring compatibility with other gears of the same specifications. The gear is manufactured from MC nylon, which provides a balance of strength and lightweight properties, making it suitable for various applications. The tooth hardness ranges from 115 to 120 HRR, indicating good wear resistance. This gear is classified under precision grade JIS N9, ensuring high dimensional accuracy. It is important to note that plastic gears, including this model, may be sensitive to temperature and moisture, which can lead to dimensional changes. The KPSA2.5-50J16 is ideal for applications where lightweight and corrosion-resistant components are required, but engineers should consider the environmental conditions to ensure optimal performance.

Datasheet Summary
Powered by GS/AI

The KPSA2.5-50J16 is a nylon hubless spur gear featuring 50 teeth and a 16mm finished bore. It is designed with a module of 2.5 and a pressure angle of 20 degrees, ensuring compatibility with other gears of the same specifications. The gear is manufactured from MC nylon, which provides a balance of strength and lightweight properties, making it suitable for various applications. The tooth hardness ranges from 115 to 120 HRR, indicating good wear resistance. This gear is classified under precision grade JIS N9, ensuring high dimensional accuracy. It is important to note that plastic gears, including this model, may be sensitive to temperature and moisture, which can lead to dimensional changes. The KPSA2.5-50J16 is ideal for applications where lightweight and corrosion-resistant components are required, but engineers should consider the environmental conditions to ensure optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2.5-50J16 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2.5-50J16
Plastic Spur Gears (metric) KPSA2.5-50J16
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore

Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore - KPSA2.5-50J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
KPSA2.5-50J16
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore KPSA2.5-50J16
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2.5-50J16 KPSA2.5-50J16
Product Name Plastic Spur Gears (metric) Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-60R1E35, Module 460 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-60r1e35 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Module 0.3, 96 Tooth Brass Spur Gear - A 1B 2MY03096 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 96
Design Metric
View Details
Spur Gears - 1827983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 80
Design Metric
View Details