QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2.5-50J15

Description
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5 plastic spur gear with 50 teeth, 15 mm bore, 125 mm pitch diameter, 130 mm outside diameter, 25 mm face width, and a 5 mm × 2.3 mm keyway, made of MC901 nylon with JIS grade N9 precision and 20° pressure angle. Allowable torque is 0.30 N·m (0.030 kgf·m) with theoretical backlash of 0~0.48 mm. Designed for use with steel hubs for secure shaft attachment under light loads and moderate conditions. Keyway conforms to JIS B1301 Js 9 tolerance.

Datasheet Summary
Powered by GS/AI

Module 2.5 plastic spur gear with 50 teeth, 15 mm bore, 125 mm pitch diameter, 130 mm outside diameter, 25 mm face width, and a 5 mm × 2.3 mm keyway, made of MC901 nylon with JIS grade N9 precision and 20° pressure angle. Allowable torque is 0.30 N·m (0.030 kgf·m) with theoretical backlash of 0~0.48 mm. Designed for use with steel hubs for secure shaft attachment under light loads and moderate conditions. Keyway conforms to JIS B1301 Js 9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2.5-50J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2.5-50J15
Plastic Spur Gears (metric) KPSA2.5-50J15
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore

Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore - KPSA2.5-50J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
KPSA2.5-50J15
Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore KPSA2.5-50J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2.5-50J15 KPSA2.5-50J15
Product Name Plastic Spur Gears (metric) Module 2.5, 50 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 18 Tooth Brass Spur Gear - A 1B 2MY03018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details
Simplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Spur Gears - 1827966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Design Metric
View Details