QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2.5-48J50

Description
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
Request a Quote
Description
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2.5-48J50 is a plastic spur gear made from MC nylon, featuring a module of 2.5 and 48 teeth. It has a finished bore of 50mm, making it suitable for various applications requiring lightweight and corrosion-resistant components. The gear is designed with a standard full depth tooth profile and a pressure angle of 20¬8. It is important to note that plastic gears can experience dimensional changes due to variations in temperature and humidity, which may affect performance. The allowable torque ratings are based on assumed usage conditions, and it is recommended to mate these gears with steel gears to mitigate heat generation without lubrication. The product is available on request, with a lead time for shipping.

Datasheet Summary
Powered by GS/AI

The KPSA2.5-48J50 is a plastic spur gear made from MC nylon, featuring a module of 2.5 and 48 teeth. It has a finished bore of 50mm, making it suitable for various applications requiring lightweight and corrosion-resistant components. The gear is designed with a standard full depth tooth profile and a pressure angle of 20¬8. It is important to note that plastic gears can experience dimensional changes due to variations in temperature and humidity, which may affect performance. The allowable torque ratings are based on assumed usage conditions, and it is recommended to mate these gears with steel gears to mitigate heat generation without lubrication. The product is available on request, with a lead time for shipping.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2.5-48J50 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2.5-48J50
Plastic Spur Gears (metric) KPSA2.5-48J50
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore

Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore - KPSA2.5-48J50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
KPSA2.5-48J50
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore KPSA2.5-48J50
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2.5-48J50 KPSA2.5-48J50
Product Name Plastic Spur Gears (metric) Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 50mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

KHK LS0.5-20, Module 0.5, 20 Tooth, Sintered Metal Spur Gears - ls0-5-20 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 20
Design Metric
View Details
Module 0.75, 20 (Deg) Pressure Angle, Stainless Steel Rack - A 1B12MYKWH7500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Stainless; Stainless Steel
View Details
Spur Gears - 5217168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 56
Design Metric
View Details