KPSA2.5-48J40 is a plastic spur gear with a module of 2.5, 48 teeth, and a 40 mm bore, made of MC901 nylon with a JIS grade N9 precision rating, 20° pressure angle, and standard full-depth teeth. It has a 12 mm × 3.3 mm keyway conforming to JIS B1301 Js9 tolerance, a pitch diameter of 120 mm, an outside diameter of 125 mm, a face width of 25 mm, an allowable torque of 0.30 N·m (0.031 kgf·m), and a backlash of 0~0.48 mm. The gear is designed for use with steel hubs for secure shaft attachment under high-temperature, high-load, or reversive conditions.
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 40mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-48J40 | KPSA2.5-48J40 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |