QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2.5-48J35

Description
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Request a Quote
Description
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2.5-48J35 is a plastic spur gear with a module of 2.5 and 48 teeth, designed for applications requiring lightweight and corrosion-resistant components. It features a finished bore of 35mm, allowing for easy mounting on shafts. The gear is made from MC nylon, which provides good mechanical properties, including a tooth hardness of 115-120 HRR. The product is classified under the J series, indicating it is available on request with a lead time for shipping. It is important to note that plastic gears may experience dimensional changes due to variations in temperature and humidity, and it is recommended to mate them with steel gears to mitigate heat generation without lubrication. The gear adheres to JIS standards for precision and keyway tolerances.

Datasheet Summary
Powered by GS/AI

The KPSA2.5-48J35 is a plastic spur gear with a module of 2.5 and 48 teeth, designed for applications requiring lightweight and corrosion-resistant components. It features a finished bore of 35mm, allowing for easy mounting on shafts. The gear is made from MC nylon, which provides good mechanical properties, including a tooth hardness of 115-120 HRR. The product is classified under the J series, indicating it is available on request with a lead time for shipping. It is important to note that plastic gears may experience dimensional changes due to variations in temperature and humidity, and it is recommended to mate them with steel gears to mitigate heat generation without lubrication. The gear adheres to JIS standards for precision and keyway tolerances.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2.5-48J35 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2.5-48J35
Plastic Spur Gears (metric) KPSA2.5-48J35
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore

Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore - KPSA2.5-48J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
KPSA2.5-48J35
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore KPSA2.5-48J35
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2.5-48J35 KPSA2.5-48J35
Product Name Plastic Spur Gears (metric) Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 8787834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 30
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 0.5, 16 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY05016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details