QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2.5-48J28

Description
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPSA2.5-48J28 is a plastic spur gear in the KPSA series with a module of 2.5, 28 teeth, a pitch diameter of 70 mm, an outside diameter of 75 mm, a face width of 25 mm, and a keyway size of 8 mm width by 3.3 mm depth. It is made of MC901 nylon with a tooth hardness of 115-120 HRR and meets JIS grade N9 precision standards. The allowable torque is 0.27 N·m, and the theoretical backlash is 0-0.48 mm. The gear requires a steel hub for secure shaft attachment under high temperature, large diameter, or impact conditions, and is compatible with stainless steel hubs and fusion bonding methods. The keyway conforms to JIS B1301, Js 9 tolerance.

Datasheet Summary
Powered by GS/AI

KPSA2.5-48J28 is a plastic spur gear in the KPSA series with a module of 2.5, 28 teeth, a pitch diameter of 70 mm, an outside diameter of 75 mm, a face width of 25 mm, and a keyway size of 8 mm width by 3.3 mm depth. It is made of MC901 nylon with a tooth hardness of 115-120 HRR and meets JIS grade N9 precision standards. The allowable torque is 0.27 N·m, and the theoretical backlash is 0-0.48 mm. The gear requires a steel hub for secure shaft attachment under high temperature, large diameter, or impact conditions, and is compatible with stainless steel hubs and fusion bonding methods. The keyway conforms to JIS B1301, Js 9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2.5-48J28 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2.5-48J28
Plastic Spur Gears (metric) KPSA2.5-48J28
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore - KPSA2.5-48J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
KPSA2.5-48J28
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore KPSA2.5-48J28
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2.5-48J28 KPSA2.5-48J28
Product Name Plastic Spur Gears (metric) Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
KHK LS0.5-30, Module 0.5, 30 Tooth, Sintered Metal Spur Gears - ls0-5-30 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details