KPSA2.5-48J17 is a plastic spur gear with a module of 2.5, 48 teeth, and a 17 mm bore, featuring a keyway of 5 mm width by 2.3 mm depth. It is made of MC901 nylon and meets JIS grade N9 precision standards. The pitch diameter is 120 mm, the outside diameter is 125 mm, and the face width is 25 mm. The allowable torque is 0.33 N·m with a theoretical backlash of 0 to 0.48 mm. The J series is available-on-request
Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-48J17 | KPSA2.5-48J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 48 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |