Plastic spur gear with module 2.5, 32 teeth, 80 mm pitch diameter, 85 mm outside diameter, 25 mm face width, and a 10 x 3.3 mm keyway according to JIS B1301, made of MC901 nylon with JIS grade N9 precision. The allowable torque is 0.27 N·m and the backlash is 0~0.48 mm. The application requires a steel hub for secure shaft attachment under high temperature, large diameter, or reversing load conditions.
Module 2.5, 45 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-45J32 | KPSA2.5-45J32 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 45 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |