KPSA2.5-45J28 is a plastic spur gear with a module of 2.5, 28 teeth, and a 28 mm bore, made of MC901 nylon. It has a pitch diameter of 70 mm, an outside diameter of 75 mm, a face width of 25 mm, and a keyway of 8 mm width by 3.3 mm depth. The gear meets JIS grade N9 precision (JIS B1702-1:1998), has a pressure angle of 20°, and a tooth hardness of 115-120 HRR. Allowable torque is 0.27 N·m (0.027 kgf·m) with a backlash of 0-0.48 mm. The part is designed for light loads and may require a steel hub for secure shaft attachment under high temperature, large diameter, or impact conditions. Weight is 0.27 kg.
Module 2.5, 45 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-45J28 | KPSA2.5-45J28 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 45 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |