KPSA2.5-45J20 is a plastic spur gear with a module of 2.5, 20 teeth, and a keyway of 6 mm width by 2.8 mm depth, made from MC901 nylon with a JIS grade N9 precision rating. The gear has a pitch diameter of 50 mm, an outside diameter of 55 mm, a face width of 25 mm, and a statistically specified backslash of 0~0.48 mm. Allowable torque is 0.28 N·m (0.028 kgf·m). The gear is designed for light-load applications and may require a steel hub for secure shaft mounting under high temperature, large diameter, or reverse-load conditions. Bore and keyway conform to JIS B1301 standards with Js9 tolerance.
Module 2.5, 45 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-45J20 | KPSA2.5-45J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 45 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |