KPSA2.5-45J18 is a plastic spur gear with a module of 2.5, 18 teeth, and a finished bore diameter of 18 mm, fitted with a keyway of 6 mm width by 2.8 mm depth. It is made from MC901 nylon, has a pressure angle of 20°, and meets JIS grade N9 precision standards. The gear has a pitch diameter of 45 mm, an outside diameter of 49.5 mm, a face width of 25 mm, and a backlash of 0-0.48 mm. The allowable torque is 0.29 N·m (0.029 kgf·m), and it weighs 0.28 kg.
Module 2.5, 45 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-45J18 | KPSA2.5-45J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 45 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |