KPSA2.5-45J15 is a plastic spur gear with module 2.5, 45 teeth, and a 15 mm bore, featuring a keyway of 5 mm width by 2.3 mm depth. It is made of MC901 nylon, has a 20° pressure angle, and conforms to JIS grade N9 precision. The gear has a pitch diameter of 112.5 mm, an outside diameter of 117.5 mm, a face width of 25 mm, and an allowable torque of 0.29 N·m with a backlash of 0 to 0.48 mm. It is designed for light-load applications and recommends use with a steel hub for secure shaft attachment.
Module 2.5, 45 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-45J15 | KPSA2.5-45J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 45 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |