Plastic spur gear with module 2.5, 40 teeth, 100 mm pitch diameter, 105 mm outside diameter, 25 mm face width, and a 12 mm wide by 3.3 mm deep keyway, made of MC901 nylon, with JIS grade N9 precision and allowable torque of 20.0 N·m (2.04 kgf·m), backed by a theoretical backlash of 0~0.46 mm and weight of 0.19 kg.
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 40mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-40J40 | KPSA2.5-40J40 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |