KPSA2.5-40J35 is a plastic spur gear with a module of 2.5, 40 teeth, and a 35 mm bore, constructed of MC901 nylon. It has a 20° pressure angle, standard full-depth teeth, and a face width of 25 mm. The gear features a keyway sized 10 mm wide by 3.3 mm deep, conforming to JIS B1301 Js9 tolerance. The allowable torque is 0.20 N·m (0.020 kgf·m), with a theoretical backlash of 0-0.46 mm. The gear is designed for use with steel hubs and should be paired with steel gears to prevent heat buildup from friction. Dimensional stability is affected by temperature and humidity, and secondary operations require caution. Precision conforms to JIS grade N9 (equivalent to JIS B1702-1:1998).
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-40J35 | KPSA2.5-40J35 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |