The KPSA2.5-40J30 is a nylon hubless spur gear featuring 40 teeth and a module of 2.5. It has a finished bore diameter of 30mm, designed to accommodate various shaft sizes. The gear is manufactured from MC901 nylon, which provides a balance of strength and lightweight properties. It has a pressure angle of 20° and standard full-depth teeth, ensuring compatibility with other gears of similar specifications. The tooth hardness ranges from 115 to 120 HRR, indicating good wear resistance. This gear is suitable for applications where plastic gears are preferred due to their lower weight and noise reduction characteristics. However, it is important to note that plastic gears can be sensitive to temperature and moisture, which may affect their dimensions and performance.
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-40J30 | KPSA2.5-40J30 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |