QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2.5-40J28

Description
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2.5-40J28 is a plastic spur gear with a module of 2.5 and 40 teeth, designed for precision applications. It features a finished bore of 28mm and is made from MC901 nylon material, which provides a tooth hardness of 115 to 120 HRR. The gear has a pressure angle of 20° and is classified under JIS grade N9, indicating a high level of precision. This gear is suitable for applications where lightweight and corrosion-resistant components are advantageous. However, it is important to note that plastic gears can be sensitive to temperature and humidity, which may lead to dimensional changes. The allowable torque for this gear is specified, and it is recommended to use lubrication to prevent heat generation when paired with other gears. Engineers should consider the KPSA2.5-40J28 for projects requiring a reliable and precise plastic gear solution, keeping in mind the environmental conditions that may affect its performance.

Datasheet Summary
Powered by GS/AI

The KPSA2.5-40J28 is a plastic spur gear with a module of 2.5 and 40 teeth, designed for precision applications. It features a finished bore of 28mm and is made from MC901 nylon material, which provides a tooth hardness of 115 to 120 HRR. The gear has a pressure angle of 20° and is classified under JIS grade N9, indicating a high level of precision. This gear is suitable for applications where lightweight and corrosion-resistant components are advantageous. However, it is important to note that plastic gears can be sensitive to temperature and humidity, which may lead to dimensional changes. The allowable torque for this gear is specified, and it is recommended to use lubrication to prevent heat generation when paired with other gears. Engineers should consider the KPSA2.5-40J28 for projects requiring a reliable and precise plastic gear solution, keeping in mind the environmental conditions that may affect its performance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2.5-40J28 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2.5-40J28
Plastic Spur Gears (metric) KPSA2.5-40J28
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore - KPSA2.5-40J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
KPSA2.5-40J28
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore KPSA2.5-40J28
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2.5-40J28 KPSA2.5-40J28
Product Name Plastic Spur Gears (metric) Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
32 D.P., 128 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32128A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 128
Design English
View Details