QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2.5-40J20

Description
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2.5-40J20 is a 40-tooth hubless spur gear made from nylon, specifically designed for applications requiring lightweight and corrosion-resistant components. It features a module of 2.5 and a finished bore diameter of 20mm, allowing for easy integration into various mechanical systems. The gear has a pressure angle of 20 degrees and is manufactured to JIS grade N9 precision standards, ensuring reliable performance in precision applications. The tooth hardness ranges from 115 to 120 HRR, providing adequate strength for moderate load applications. This gear is suitable for use in environments where plastic gears are preferred due to their lower weight and noise characteristics compared to metal gears. However, it is important to consider that plastic gears can be sensitive to temperature and moisture, which may affect their dimensional stability.

Datasheet Summary
Powered by GS/AI

The KPSA2.5-40J20 is a 40-tooth hubless spur gear made from nylon, specifically designed for applications requiring lightweight and corrosion-resistant components. It features a module of 2.5 and a finished bore diameter of 20mm, allowing for easy integration into various mechanical systems. The gear has a pressure angle of 20 degrees and is manufactured to JIS grade N9 precision standards, ensuring reliable performance in precision applications. The tooth hardness ranges from 115 to 120 HRR, providing adequate strength for moderate load applications. This gear is suitable for use in environments where plastic gears are preferred due to their lower weight and noise characteristics compared to metal gears. However, it is important to consider that plastic gears can be sensitive to temperature and moisture, which may affect their dimensional stability.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2.5-40J20 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2.5-40J20
Plastic Spur Gears (metric) KPSA2.5-40J20
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore

Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore - KPSA2.5-40J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore
KPSA2.5-40J20
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore KPSA2.5-40J20
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2.5-40J20 KPSA2.5-40J20
Product Name Plastic Spur Gears (metric) Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 120 Tooth Brass Spur Gear - A 1B 2MY03120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details