Plastic spur gear with module 2.5, 40 teeth, and 18 mm bore, made of MC901 nylon, with a 6 mm wide by 2.8 mm deep keyway conforming to JIS B1301 Js9 tolerance, having a pitch diameter of 100 mm, outside diameter of 105 mm, face width of 25 mm, allowable torque of 0.23 N·m, and backlash of 0~0.46 mm. The gear adheres to JIS grade N9 precision (equivalent to JIS B1702-1: 1998) and has a tooth hardness of 115~120 HRR.
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-40J18 | KPSA2.5-40J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |