QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2.5-40J17

Description
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore
Request a Quote
Description
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5 plastic spur gear with 40 teeth, 17 mm bore, 100 mm pitch diameter, 105 mm outside diameter, 25 mm face width, and a 5×2.3 mm keyway, made of MC901 nylon with JIS grade N9 precision. Allowable torque is 23.2 N·m (2.36 kgf·m), with a theoretical backlash of 0 to 0.46 mm and a weight of 0.22 kg.

Datasheet Summary
Powered by GS/AI

Module 2.5 plastic spur gear with 40 teeth, 17 mm bore, 100 mm pitch diameter, 105 mm outside diameter, 25 mm face width, and a 5×2.3 mm keyway, made of MC901 nylon with JIS grade N9 precision. Allowable torque is 23.2 N·m (2.36 kgf·m), with a theoretical backlash of 0 to 0.46 mm and a weight of 0.22 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2.5-40J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2.5-40J17
Plastic Spur Gears (metric) KPSA2.5-40J17
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore

Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore - KPSA2.5-40J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore
KPSA2.5-40J17
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore KPSA2.5-40J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2.5-40J17 KPSA2.5-40J17
Product Name Plastic Spur Gears (metric) Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
Module 0.8, 10 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design Metric
View Details